Dialight Corp. Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight 555-2403F

Description
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight - 30K2724 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight
30K2724
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight 30K2724
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2724
Product Name Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2107-6-ND - DigiKey
Specs
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details