Dialight Corp. Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight 555-2303F

Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight - 30K2721 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight
30K2721
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight 30K2721
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2721
Product Name Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details