Dialight Corp. 20mA 2.4V Color Led Lighting 555-2301F

Description
Green Diffused T-3/4 LED Emitter, 565nm, 20mA, 2.4V Product overview: 555-2301F from Dialight is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 2.4V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 20mA, 2.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-555-2301F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green Diffused T-3/4 LED Emitter, 565nm, 20mA, 2.4V Product overview: 555-2301F from Dialight is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 2.4V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 20mA, 2.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-555-2301F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20mA 2.4V Color Led Lighting
125-555-2301F
20mA 2.4V Color Led Lighting 125-555-2301F
Green Diffused T-3/4 LED Emitter, 565nm, 20mA, 2.4V Product overview: 555-2301F from Dialight is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 2.4V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 20mA, 2.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-555-2301F can be used for catalog matching and distributor lookup.

Green Diffused T-3/4 LED Emitter, 565nm, 20mA, 2.4V Product overview: 555-2301F from Dialight is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 2.4V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 20mA, 2.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-555-2301F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 125-555-2301F
Product Name 20mA 2.4V Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.13 inch (54 mm)
View Details