Dialight Corp. Optics - LEDs - Light Pipes - 555-2301F 555-2301F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138141-555-2301F Packaging: Bulk Color: Green Voltage Rating: 2.4 V Length: 2.54 mm Operating Supply Voltage: 3 V Number of Elements: 1 Forward Voltage: 2.1 V Luminous Intensity: 1 mcd Power Dissipation: 80 mW Forward Current: 20 mA Reverse Voltage: 3 V Viewing Angle: 40 ° Lens Color: Green Height: 6.35 mm Current: 20 mA Number of Pins: 2 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.22 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000 REACH SVHC: No SVHC Element Configuration: Single Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 565 nm Illumination Color: Green
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138141-555-2301F Packaging: Bulk Color: Green Voltage Rating: 2.4 V Length: 2.54 mm Operating Supply Voltage: 3 V Number of Elements: 1 Forward Voltage: 2.1 V Luminous Intensity: 1 mcd Power Dissipation: 80 mW Forward Current: 20 mA Reverse Voltage: 3 V Viewing Angle: 40 ° Lens Color: Green Height: 6.35 mm Current: 20 mA Number of Pins: 2 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.22 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000 REACH SVHC: No SVHC Element Configuration: Single Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 565 nm Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 555-2301F - 1138141-555-2301F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 555-2301F
1138141-555-2301F
Optics - LEDs - Light Pipes - 555-2301F 1138141-555-2301F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138141-555-2301F Packaging: Bulk Color: Green Voltage Rating: 2.4 V Length: 2.54 mm Operating Supply Voltage: 3 V Number of Elements: 1 Forward Voltage: 2.1 V Luminous Intensity: 1 mcd Power Dissipation: 80 mW Forward Current: 20 mA Reverse Voltage: 3 V Viewing Angle: 40 ° Lens Color: Green Height: 6.35 mm Current: 20 mA Number of Pins: 2 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.22 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000 REACH SVHC: No SVHC Element Configuration: Single Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 565 nm Illumination Color: Green

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1138141-555-2301F
Packaging: Bulk
Color: Green
Voltage Rating: 2.4 V
Length: 2.54 mm
Operating Supply Voltage: 3 V
Number of Elements: 1
Forward Voltage: 2.1 V
Luminous Intensity: 1 mcd
Power Dissipation: 80 mW
Forward Current: 20 mA
Reverse Voltage: 3 V
Viewing Angle: 40 °
Lens Color: Green
Height: 6.35 mm
Current: 20 mA
Number of Pins: 2
Wavelength: 565 nm
Width: 2.54 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Diffused
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 6.22 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541402000
REACH SVHC: No SVHC
Element Configuration: Single
Test Current: 20 mA
Max Operating Temperature: 100 °C
Dominant Wavelength: 565 nm
Illumination Color: Green

Buy Now
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight - 30K2720 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight
30K2720
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight 30K2720
INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1138141-555-2301F 30K2720
Product Name Optics - LEDs - Light Pipes - 555-2301F Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight
LED Type Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 1 milliCandela 1 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Reverse mount available chip LED - SML-811UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers