Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 555-2009F

Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight - 30K2718 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
30K2718
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 30K2718
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2718
Product Name Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details