Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 555-2003F

Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight - 30K2710 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
30K2710
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 30K2710
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2710
Product Name Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details