Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight 555-2001F

Description
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight - 30K2708 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight
30K2708
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight 30K2708
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2708
Product Name Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-BAN-CY0Z0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details