Dialight Corp. Switch, Pushbutton, Dpdt, 50Ma; Product Range Dialight 554-3221-211

Description
SWITCH, PUSHBUTTON, DPDT, 50mA; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current DC Max:50mA; Contact Voltage VDC:30V; Switch Terminals:Quick Connect; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 50mA; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current DC Max:50mA; Contact Voltage VDC:30V; Switch Terminals:Quick Connect; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 50Ma; Product Range Dialight - 20F929 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 50Ma; Product Range Dialight
20F929
Switch, Pushbutton, Dpdt, 50Ma; Product Range Dialight 20F929
SWITCH, PUSHBUTTON, DPDT, 50mA; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current DC Max:50mA; Contact Voltage VDC:30V; Switch Terminals:Quick Connect; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 50mA; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current DC Max:50mA; Contact Voltage VDC:30V; Switch Terminals:Quick Connect; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 20F929
Product Name Switch, Pushbutton, Dpdt, 50Ma; Product Range Dialight
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11BB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 16455 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details