Dialight Corp. Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight 554-1221-211

Description
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight - 57F3039 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight
57F3039
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight 57F3039
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 57F3039
Product Name Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 354917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details