Dialight Corp. LED CBI 3MM BI-LVL YW/GRN RD/GRN 5530741300F

Description
LED CBI 3MM BI-LVL YW/GRN RD/GRN
Description
LED CBI 3MM BI-LVL YW/GRN RD/GRN

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL YW/GRN RD/GRN - 204-5530741300F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL YW/GRN RD/GRN
204-5530741300F
LED CBI 3MM BI-LVL YW/GRN RD/GRN 204-5530741300F
LED CBI 3MM BI-LVL YW/GRN RD/GRN

LED CBI 3MM BI-LVL YW/GRN RD/GRN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530741300F
Product Name LED CBI 3MM BI-LVL YW/GRN RD/GRN
LED Type Red; Yellow; Green; Green, Red (x 1), Green, Yellow (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Luminous Intensity 4.7 to 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers