Dialight Corp. LED 2HI 3MM RED/GRN BICLR PC MNT 5530711F

Description
LED 2HI 3MM RED/GRN BICLR PC MNT
Description
LED 2HI 3MM RED/GRN BICLR PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 2HI 3MM RED/GRN BICLR PC MNT - 204-5530711F - Utmel Electronic Limited
Hong Kong, China
LED 2HI 3MM RED/GRN BICLR PC MNT
204-5530711F
LED 2HI 3MM RED/GRN BICLR PC MNT 204-5530711F
LED 2HI 3MM RED/GRN BICLR PC MNT

LED 2HI 3MM RED/GRN BICLR PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530711F
Product Name LED 2HI 3MM RED/GRN BICLR PC MNT
LED Type Red; Green; Green, Red (x 2)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 50 degrees
Luminous Intensity 4.7 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details