Dialight Corp. LED CBI 3MM BI-LVL BLANK YLW/GRN 5530704F

Description
LED CBI 3MM BI-LVL BLANK YLW/GRN
Description
LED CBI 3MM BI-LVL BLANK YLW/GRN

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL BLANK YLW/GRN - 204-5530704F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL BLANK YLW/GRN
204-5530704F
LED CBI 3MM BI-LVL BLANK YLW/GRN 204-5530704F
LED CBI 3MM BI-LVL BLANK YLW/GRN

LED CBI 3MM BI-LVL BLANK YLW/GRN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530704F
Product Name LED CBI 3MM BI-LVL BLANK YLW/GRN
LED Type Yellow; Green; Green, Yellow (x 1), Blank (x 1)
Peak Wavelength 569 to 586 nm (5690 to 5860 Å)
Viewing Angle 80 degrees
Luminous Intensity 4.3 to 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details