Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5530233200F

Description
Manufacturer: Dialight Win Source Part Number: 1331731-5530233200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Yellow (x 2) Voltage Rating: 1.8V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 5mcd Wavelength - Peak: 591nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0233-200F-ND,553 -0233-200F,350-3409 Base Product Number: 5530233 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331731-5530233200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Yellow (x 2) Voltage Rating: 1.8V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 5mcd Wavelength - Peak: 591nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0233-200F-ND,553 -0233-200F,350-3409 Base Product Number: 5530233 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331731-5530233200F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331731-5530233200F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331731-5530233200F
Manufacturer: Dialight Win Source Part Number: 1331731-5530233200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Yellow (x 2) Voltage Rating: 1.8V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 5mcd Wavelength - Peak: 591nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0233-200F-ND,553 -0233-200F,350-3409 Base Product Number: 5530233 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331731-5530233200F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Yellow (x 2)
Voltage Rating: 1.8V
Standard Package: 50
Mounting: Through Hole, Right Angle
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 5mcd
Wavelength - Peak: 591nm
Current: 20mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 553-0233-200F-ND,553-0233-200F,350-3409
Base Product Number: 5530233
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED CBI 3MM BI-LVL YLW/YLW DIFF - 204-5530233200F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL YLW/YLW DIFF
204-5530233200F
LED CBI 3MM BI-LVL YLW/YLW DIFF 204-5530233200F
LED CBI 3MM BI-LVL YLW/YLW DIFF

LED CBI 3MM BI-LVL YLW/YLW DIFF

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331731-5530233200F 204-5530233200F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED CBI 3MM BI-LVL YLW/YLW DIFF
LED Type Yellow; Yellow (x 2) Yellow; Yellow (x 2)
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å)
Viewing Angle 60 degrees 60 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details