Win Source Part Number: 1351152-5530222200F
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 553
Color: Green (x 2)
Package: Bulk
Voltage Rating: 1.9V
Standard Package: 50
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 1.6mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: 5530222
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | 5530222200F |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |