Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5530132F

Description
Manufacturer: Dialight Win Source Part Number: 1331721-5530132F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Yellow (x 1) Voltage Rating: 2.1V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Millicandela Rating: 16mcd Green, 6.3mcd Yellow Wavelength - Peak: 563nm, 585nm Current: 10mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0132F,350-1824 Base Product Number: 5530132 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331721-5530132F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Yellow (x 1) Voltage Rating: 2.1V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Millicandela Rating: 16mcd Green, 6.3mcd Yellow Wavelength - Peak: 563nm, 585nm Current: 10mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0132F,350-1824 Base Product Number: 5530132 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331721-5530132F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331721-5530132F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331721-5530132F
Manufacturer: Dialight Win Source Part Number: 1331721-5530132F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Yellow (x 1) Voltage Rating: 2.1V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Millicandela Rating: 16mcd Green, 6.3mcd Yellow Wavelength - Peak: 563nm, 585nm Current: 10mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0132F,350-1824 Base Product Number: 5530132 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331721-5530132F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green (x 1), Yellow (x 1)
Voltage Rating: 2.1V
Standard Package: 50
Mounting: Through Hole, Right Angle
Configuration: 2 High
Millicandela Rating: 16mcd Green, 6.3mcd Yellow
Wavelength - Peak: 563nm, 585nm
Current: 10mA
Lens Type: Diffused, Tinted
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 553-0132F,350-1824
Base Product Number: 5530132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331721-5530132F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Green; Multi-Colored; Green (x 1), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details