Dialight Corp. LED 3MM BI-LEVEL GRN/BLUE PC MNT 5530128F

Description
LED 3MM BI-LEVEL GRN/BLUE PC MNT
Description
LED 3MM BI-LEVEL GRN/BLUE PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3MM BI-LEVEL GRN/BLUE PC MNT - 204-5530128F - Utmel Electronic Limited
Hong Kong, China
LED 3MM BI-LEVEL GRN/BLUE PC MNT
204-5530128F
LED 3MM BI-LEVEL GRN/BLUE PC MNT 204-5530128F
LED 3MM BI-LEVEL GRN/BLUE PC MNT

LED 3MM BI-LEVEL GRN/BLUE PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530128F
Product Name LED 3MM BI-LEVEL GRN/BLUE PC MNT
LED Type Green; Blue; Blue (x 1), Green (x 1)
Peak Wavelength 428 to 563 nm (4280 to 5630 Å)
Luminous Intensity 16 to 13.15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details