Dialight Corp. LED CBI 3MM BI-LVL GREEN/RED 5530121400F

Description
LED CBI 3MM BI-LVL GREEN/RED
Description
LED CBI 3MM BI-LVL GREEN/RED

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL GREEN/RED - 204-5530121400F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL GREEN/RED
204-5530121400F
LED CBI 3MM BI-LVL GREEN/RED 204-5530121400F
LED CBI 3MM BI-LVL GREEN/RED

LED CBI 3MM BI-LVL GREEN/RED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530121400F
Product Name LED CBI 3MM BI-LVL GREEN/RED
LED Package: 3mm
LED Type Red; Green; Green (x 1), Red (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details