Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5530111F

Description
Manufacturer: Dialight Win Source Part Number: 1331717-5530111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 2) Voltage Rating: 2V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 45° Millicandela Rating: 10mcd Wavelength - Peak: 650nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1821,553-0111F Base Product Number: 5530111 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331717-5530111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 2) Voltage Rating: 2V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 45° Millicandela Rating: 10mcd Wavelength - Peak: 650nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1821,553-0111F Base Product Number: 5530111 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331717-5530111F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331717-5530111F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331717-5530111F
Manufacturer: Dialight Win Source Part Number: 1331717-5530111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 2) Voltage Rating: 2V Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 45° Millicandela Rating: 10mcd Wavelength - Peak: 650nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1821,553-0111F Base Product Number: 5530111 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331717-5530111F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Red (x 2)
Voltage Rating: 2V
Standard Package: 50
Mounting: Through Hole, Right Angle
Configuration: 2 High
Viewing Angle: 45°
Millicandela Rating: 10mcd
Wavelength - Peak: 650nm
Current: 10mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-1821,553-0111F
Base Product Number: 5530111
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331717-5530111F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details