Dialight Corp. Indicator, Led, 3Mm, 2Leds, Green, 2.1V; Led Color Dialight 553-2222-100F

Description
INDICATOR, LED, 3MM, 2LEDS, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes
Description
INDICATOR, LED, 3MM, 2LEDS, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, 3Mm, 2Leds, Green, 2.1V; Led Color Dialight - 30K2647 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, 3Mm, 2Leds, Green, 2.1V; Led Color Dialight
30K2647
Indicator, Led, 3Mm, 2Leds, Green, 2.1V; Led Color Dialight 30K2647
INDICATOR, LED, 3MM, 2LEDS, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

INDICATOR, LED, 3MM, 2LEDS, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2647
Product Name Indicator, Led, 3Mm, 2Leds, Green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM INFRARED SMD LED - AA3021F3S-100MAV - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details