Dialight Corp. Ckt Brd Indicator, Grn/yel, 4.3/6.3Mcd; Led Color Dialight 553-0748-857F

Description
CKT BRD INDICATOR, GRN/YEL, 4.3/6.3MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 4.3mcd, Y 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes
Datasheet
Description
CKT BRD INDICATOR, GRN/YEL, 4.3/6.3MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 4.3mcd, Y 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Brd Indicator, Grn/yel, 4.3/6.3Mcd; Led Color Dialight - 78M4578 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/yel, 4.3/6.3Mcd; Led Color Dialight
78M4578
Ckt Brd Indicator, Grn/yel, 4.3/6.3Mcd; Led Color Dialight 78M4578
CKT BRD INDICATOR, GRN/YEL, 4.3/6.3MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 4.3mcd, Y 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/YEL, 4.3/6.3MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 4.3mcd, Y 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4578
Product Name Ckt Brd Indicator, Grn/yel, 4.3/6.3Mcd; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers