Dialight Corp. Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight 553-0711F

Description
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight - 30K2529 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight
30K2529
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight 30K2529
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight - 74M7454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight
74M7454
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight 74M7454
LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 4.7mcd, G 10mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 4.7mcd, G 10mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2529 74M7454
Product Name Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight
LED Package: T-1 (3mm) T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1779-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers