Dialight Corp. Ckt Board Indicator, G/r, 10/4.7Mcd, Th; Led Color Dialight 553-0711-100F

Description
CKT BOARD INDICATOR, G/R, 10/4.7MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, R 10mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60°RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, G/R, 10/4.7MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, R 10mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60°RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, G/r, 10/4.7Mcd, Th; Led Color Dialight - 30K2536 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, G/r, 10/4.7Mcd, Th; Led Color Dialight
30K2536
Ckt Board Indicator, G/r, 10/4.7Mcd, Th; Led Color Dialight 30K2536
CKT BOARD INDICATOR, G/R, 10/4.7MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, R 10mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60°RoHS Compliant: Yes

CKT BOARD INDICATOR, G/R, 10/4.7MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, R 10mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60°RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0711-100F
LED Circuit Board Indicators 553-0711-100F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2536 553-0711-100F
Product Name Ckt Board Indicator, G/r, 10/4.7Mcd, Th; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL1-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details