Dialight Corp. Indicator, Led Pcb, 2-Led, Green, 19Mcd; Led Color Dialight 553-0322F

Description
INDICATOR, LED PCB, 2-LED, GREEN, 19MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, GREEN, 19MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Green, 19Mcd; Led Color Dialight - 30K2488 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Green, 19Mcd; Led Color Dialight
30K2488
Indicator, Led Pcb, 2-Led, Green, 19Mcd; Led Color Dialight 30K2488
INDICATOR, LED PCB, 2-LED, GREEN, 19MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, GREEN, 19MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2488
Product Name Indicator, Led Pcb, 2-Led, Green, 19Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 19 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details