Dialight Corp. Ckt Board Indicator, Yellow, 1.6Mcd, Th; Led Color Dialight 553-0233-200F

Description
CKT BOARD INDICATOR, YELLOW, 1.6MCD, TH; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, YELLOW, 1.6MCD, TH; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Yellow, 1.6Mcd, Th; Led Color Dialight - 30K2451 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Yellow, 1.6Mcd, Th; Led Color Dialight
30K2451
Ckt Board Indicator, Yellow, 1.6Mcd, Th; Led Color Dialight 30K2451
CKT BOARD INDICATOR, YELLOW, 1.6MCD, TH; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

CKT BOARD INDICATOR, YELLOW, 1.6MCD, TH; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2451
Product Name Ckt Board Indicator, Yellow, 1.6Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 12 degrees
View Details