Dialight Corp. Ckt Board Indicator, Green, 1.6Mcd, Th; Led Color Dialight 553-0222-400F

Description
CKT BOARD INDICATOR, GREEN, 1.6MCD, TH; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:10.08mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GREEN, 1.6MCD, TH; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:10.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Green, 1.6Mcd, Th; Led Color Dialight - 30K2408 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Green, 1.6Mcd, Th; Led Color Dialight
30K2408
Ckt Board Indicator, Green, 1.6Mcd, Th; Led Color Dialight 30K2408
CKT BOARD INDICATOR, GREEN, 1.6MCD, TH; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:10.08mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GREEN, 1.6MCD, TH; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:10.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2408
Product Name Ckt Board Indicator, Green, 1.6Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details