Dialight Corp. Indicator, Led Pcb, 2Led, 3Mm, Green, 1.9V; Led Color Dialight 553-0222-300F

Description
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 3Mm, Green, 1.9V; Led Color Dialight - 30K2406 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 3Mm, Green, 1.9V; Led Color Dialight
30K2406
Indicator, Led Pcb, 2Led, 3Mm, Green, 1.9V; Led Color Dialight 30K2406
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2406
Product Name Indicator, Led Pcb, 2Led, 3Mm, Green, 1.9V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFA30-B2231A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details