CIRCUIT BOARD INDICATOR, 8 LED, GREEN; LED Color:Green; No. of LEDs:8LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:7mA; Luminous Intensity:1.1mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:10.67mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K2403 |
| Product Name | Circuit Board Indicator, 8 Led, Green; Led Color Dialight |
| LED Package: | 3mm |
| LED Type | Green; Green |
| Viewing Angle | 60 degrees |
| Luminous Intensity | 1.1 milliCandela |