Dialight Corp. Led, Pcb, 3Mm, Bi, Green-Green; Led Color Dialight 553-0222-200F

Description
LED, PCB, 3MM, BI, GREEN-GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Description
LED, PCB, 3MM, BI, GREEN-GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, Bi, Green-Green; Led Color Dialight - 74M7447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Bi, Green-Green; Led Color Dialight
74M7447
Led, Pcb, 3Mm, Bi, Green-Green; Led Color Dialight 74M7447
LED, PCB, 3MM, BI, GREEN-GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

LED, PCB, 3MM, BI, GREEN-GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74M7447
Product Name Led, Pcb, 3Mm, Bi, Green-Green; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details