INDICATOR, LED PCB, 2LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:9.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K2361 |
| Product Name | Indicator, Led Pcb, 2Led, 3Mm, Red, 1.7V; Led Color Dialight |
| LED Package: | T-1 (3mm) |
| LED Type | Red; Red |
| Viewing Angle | 60 degrees |
| Luminous Intensity | 1.6 milliCandela |