Dialight Corp. Indicator, Led Pcb, 2Led, 3Mm, Yel, 2.1V; Led Color Dialight 553-0133F

Description
INDICATOR, LED PCB, 2LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 3Mm, Yel, 2.1V; Led Color Dialight - 30K2296 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 3Mm, Yel, 2.1V; Led Color Dialight
30K2296
Indicator, Led Pcb, 2Led, 3Mm, Yel, 2.1V; Led Color Dialight 30K2296
INDICATOR, LED PCB, 2LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2296
Product Name Indicator, Led Pcb, 2Led, 3Mm, Yel, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 45 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details