Dialight Corp. Led, Pcb, 3Mm, Y-Y; Led Color Dialight 553-0133-200F

Description
LED, PCB, 3MM, Y-Y; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm RoHS Compliant: Yes
Description
LED, PCB, 3MM, Y-Y; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, Y-Y; Led Color Dialight - 58T7450 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Y-Y; Led Color Dialight
58T7450
Led, Pcb, 3Mm, Y-Y; Led Color Dialight 58T7450
LED, PCB, 3MM, Y-Y; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm RoHS Compliant: Yes

LED, PCB, 3MM, Y-Y; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58T7450
Product Name Led, Pcb, 3Mm, Y-Y; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details