Dialight Corp. LED Circuit Board Indicators 553-0132-300F

Description
LED Circuit Board Indicators Bi-Level CBI
Datasheet
Description
LED Circuit Board Indicators Bi-Level CBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0132-300F
LED Circuit Board Indicators 553-0132-300F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet
Ckt Board Indicator, G/y, 19/12.6Mcd, Th; Led Color Dialight - 30K2284 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, G/y, 19/12.6Mcd, Th; Led Color Dialight
30K2284
Ckt Board Indicator, G/y, 19/12.6Mcd, Th; Led Color Dialight 30K2284
CKT BOARD INDICATOR, G/Y, 19/12.6MCD, TH; LED Color:Yellow, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 12.6mcd, G 19mcd; Width:8.76mmRoHS Compliant: Yes

CKT BOARD INDICATOR, G/Y, 19/12.6MCD, TH; LED Color:Yellow, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 12.6mcd, G 19mcd; Width:8.76mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 553-0132-300F 30K2284
Product Name LED Circuit Board Indicators Ckt Board Indicator, G/y, 19/12.6Mcd, Th; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - HB02KW01-5D-DB - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
4 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details