Dialight Corp. Ckt Board Indicator, B/g, G 19Mcd, Th; Led Color Dialight 553-0128F

Description
CKT BOARD INDICATOR, B/G, G 19MCD, TH; LED Color:Blue, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA; Luminous Intensity / Color:G 19mcd; Forward Voltage / Color:G 5V RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, B/G, G 19MCD, TH; LED Color:Blue, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA; Luminous Intensity / Color:G 19mcd; Forward Voltage / Color:G 5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, B/g, G 19Mcd, Th; Led Color Dialight - 30K2260 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, B/g, G 19Mcd, Th; Led Color Dialight
30K2260
Ckt Board Indicator, B/g, G 19Mcd, Th; Led Color Dialight 30K2260
CKT BOARD INDICATOR, B/G, G 19MCD, TH; LED Color:Blue, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA; Luminous Intensity / Color:G 19mcd; Forward Voltage / Color:G 5V RoHS Compliant: Yes

CKT BOARD INDICATOR, B/G, G 19MCD, TH; LED Color:Blue, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA; Luminous Intensity / Color:G 19mcd; Forward Voltage / Color:G 5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0128F
LED Circuit Board Indicators 553-0128F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2260 553-0128F
Product Name Ckt Board Indicator, B/g, G 19Mcd, Th; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details