Dialight Corp. Indicator, Led Pcb, 2Led, 3Mm, Green, 2.1V; Led Color Dialight 553-0122F

Description
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 3Mm, Green, 2.1V; Led Color Dialight - 30K2207 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 3Mm, Green, 2.1V; Led Color Dialight
30K2207
Indicator, Led Pcb, 2Led, 3Mm, Green, 2.1V; Led Color Dialight 30K2207
INDICATOR, LED PCB, 2LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mmRoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, G-G; Led Colour Dialight - 32AK6243 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, G-G; Led Colour Dialight
32AK6243
Led, Pcb, 3Mm, G-G; Led Colour Dialight 32AK6243
LED, PCB, 3MM, G-G; LED Colour:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; ProductRoHS Compliant: Yes

LED, PCB, 3MM, G-G; LED Colour:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2207 32AK6243
Product Name Indicator, Led Pcb, 2Led, 3Mm, Green, 2.1V; Led Color Dialight Led, Pcb, 3Mm, G-G; Led Colour Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Green; Green Green
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3968-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details