Dialight Corp. Indicator, Led Pcb, 2Led, 3Mm, Grn, 2.1V; Led Color Dialight 553-0122-200F

Description
INDICATOR, LED PCB, 2LED, 3MM, GRN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2LED, 3MM, GRN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 3Mm, Grn, 2.1V; Led Color Dialight - 30K2216 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 3Mm, Grn, 2.1V; Led Color Dialight
30K2216
Indicator, Led Pcb, 2Led, 3Mm, Grn, 2.1V; Led Color Dialight 30K2216
INDICATOR, LED PCB, 2LED, 3MM, GRN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 3MM, GRN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, G-G; Led Colour Dialight - 67AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, G-G; Led Colour Dialight
67AC7283
Led, Pcb, 3Mm, G-G; Led Colour Dialight 67AC7283
LED, PCB, 3MM, G-G; LED Colour:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm; RoHS Compliant: Yes

LED, PCB, 3MM, G-G; LED Colour:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:9.65mm; Width:4.32mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2216 67AC7283
Product Name Indicator, Led Pcb, 2Led, 3Mm, Grn, 2.1V; Led Color Dialight Led, Pcb, 3Mm, G-G; Led Colour Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Green; Green Green
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 12.6 milliCandela 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021SESK/J3-TR - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
4 suppliers