Dialight Corp. Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight 553-0121F

Description
LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 10mcd, G 16mcd; Forward Voltage / Colour:R RoHS Compliant: Yes
Description
LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 10mcd, G 16mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight - 74M7437 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight
74M7437
Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight 74M7437
LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 10mcd, G 16mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

LED, PCB, 3MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 10mcd, G 16mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

Supplier's Site
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight - 30K2195 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight
30K2195
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight 30K2195
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 74M7437 30K2195
Product Name Led, Pcb, 3Mm, Bi, Red-Grn; Led Colour Dialight Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight
LED Package: T-1 (3mm) T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details