Dialight Corp. Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight 553-0112F

Description
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight - 30K2145 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight
30K2145
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight 30K2145
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2145
Product Name Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details