Dialight Corp. Led, Pcb, 3Mm, Bi, Red-Green; Led Color Dialight 553-0112-200F

Description
LED, PCB, 3MM, BI, RED-GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes
Description
LED, PCB, 3MM, BI, RED-GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, Bi, Red-Green; Led Color Dialight - 74M7436 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Bi, Red-Green; Led Color Dialight
74M7436
Led, Pcb, 3Mm, Bi, Red-Green; Led Color Dialight 74M7436
LED, PCB, 3MM, BI, RED-GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

LED, PCB, 3MM, BI, RED-GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 10mcd, G 16mcd; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74M7436
Product Name Led, Pcb, 3Mm, Bi, Red-Green; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details