Dialight Corp. Led, Pcb, 3Mm, R-R; Led Colour Dialight 553-0111F

Description
LED, PCB, 3MM, R-R; LED Colour:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; Product RoHS Compliant: Yes
Description
LED, PCB, 3MM, R-R; LED Colour:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, R-R; Led Colour Dialight - 85AJ8857 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, R-R; Led Colour Dialight
85AJ8857
Led, Pcb, 3Mm, R-R; Led Colour Dialight 85AJ8857
LED, PCB, 3MM, R-R; LED Colour:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; Product RoHS Compliant: Yes

LED, PCB, 3MM, R-R; LED Colour:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm; Width:4.32mm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AJ8857
Product Name Led, Pcb, 3Mm, R-R; Led Colour Dialight
LED Package: T-1 (3mm)
LED Type Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details