Dialight Corp. Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight 553-0111-300F

Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight - 30K2134 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight
30K2134
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight 30K2134
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2134
Product Name Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details