Dialight Corp. Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight 553-0111-200F

Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight - 30K2133 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight
30K2133
Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight 30K2133
INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, 3MM, RED, 2V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2133
Product Name Indicator, Led Pcb, 2-Led, 3Mm, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
High Power LEDs - MTG7-001I-XTE00-WR-0CE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details