Dialight Corp. Indicator, Led Pcb, 2Led, 5Mm, Green, 1.8V; Led Color Dialight 552-0922F

Description
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 1.8V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Width:6mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 1.8V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Width:6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 5Mm, Green, 1.8V; Led Color Dialight - 30K1858 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 5Mm, Green, 1.8V; Led Color Dialight
30K1858
Indicator, Led Pcb, 2Led, 5Mm, Green, 1.8V; Led Color Dialight 30K1858
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 1.8V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Width:6mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 5MM, GREEN, 1.8V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Width:6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1858
Product Name Indicator, Led Pcb, 2Led, 5Mm, Green, 1.8V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details