Dialight Corp. Indicator, Led Pcb, 2-Led, Red, 2Mcd; Led Color Dialight 552-0911F

Description
INDICATOR, LED PCB, 2-LED, RED, 2MCD; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:12.52mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, RED, 2MCD; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:12.52mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red, 2Mcd; Led Color Dialight - 30K1853 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red, 2Mcd; Led Color Dialight
30K1853
Indicator, Led Pcb, 2-Led, Red, 2Mcd; Led Color Dialight 30K1853
INDICATOR, LED PCB, 2-LED, RED, 2MCD; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:12.52mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED, 2MCD; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:12.52mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1853
Product Name Indicator, Led Pcb, 2-Led, Red, 2Mcd; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details