Dialight Corp. LED Circuit Board Indicators 552-0232F

Description
LED Circuit Board Indicators 5 MMBI LEVEL CBI
Datasheet
Description
LED Circuit Board Indicators 5 MMBI LEVEL CBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
552-0232F
LED Circuit Board Indicators 552-0232F
LED Circuit Board Indicators 5 MMBI LEVEL CBI

LED Circuit Board Indicators 5 MMBI LEVEL CBI

Buy Now Datasheet
Ckt Brd Indicator, Grn/yel, 10/40Mcd, Th; Led Color Dialight - 30K1806 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/yel, 10/40Mcd, Th; Led Color Dialight
30K1806
Ckt Brd Indicator, Grn/yel, 10/40Mcd, Th; Led Color Dialight 30K1806
CKT BRD INDICATOR, GRN/YEL, 10/40MCD, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:G 10mA, Y 20mA; Forward Voltage / Color:G 2.1V, Y 2.1V; Viewing Angle:60° RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/YEL, 10/40MCD, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:G 10mA, Y 20mA; Forward Voltage / Color:G 2.1V, Y 2.1V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 552-0232F 30K1806
Product Name LED Circuit Board Indicators Ckt Brd Indicator, Grn/yel, 10/40Mcd, Th; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 355121 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Incandescent Light Bulbs - 105045 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details