Dialight Corp. Indicator, Led Pcb, 2Led, 5Mm, Green, 2.1V; Led Color Dialight 552-0222F

Description
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Width:6mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Width:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, 5Mm, Green, 2.1V; Led Color Dialight - 30K1787 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, 5Mm, Green, 2.1V; Led Color Dialight
30K1787
Indicator, Led Pcb, 2Led, 5Mm, Green, 2.1V; Led Color Dialight 30K1787
INDICATOR, LED PCB, 2LED, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Width:6mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Width:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1787
Product Name Indicator, Led Pcb, 2Led, 5Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 65 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details