Dialight Corp. Cbi, 5Mm, Red, 7Mcd, 650Nm; Led Color Dialight 552-0211F

Description
CBI, 5MM, RED, 7MCD, 650NM; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:12.52mm; Width:6mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED, 7MCD, 650NM; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:12.52mm; Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red, 7Mcd, 650Nm; Led Color Dialight - 30K1768 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red, 7Mcd, 650Nm; Led Color Dialight
30K1768
Cbi, 5Mm, Red, 7Mcd, 650Nm; Led Color Dialight 30K1768
CBI, 5MM, RED, 7MCD, 650NM; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:12.52mm; Width:6mm RoHS Compliant: Yes

CBI, 5MM, RED, 7MCD, 650NM; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:12.52mm; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1768
Product Name Cbi, 5Mm, Red, 7Mcd, 650Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details