Dialight Corp. LED 3MM R/A HI-EFF BLUE DIFF 5512809F

Description
LED 3MM R/A HI-EFF BLUE DIFF
Description
LED 3MM R/A HI-EFF BLUE DIFF

Suppliers

Company
Product
Description
Supplier Links
LED 3MM R/A HI-EFF BLUE DIFF - 204-5512809F - Utmel Electronic Limited
Hong Kong, China
LED 3MM R/A HI-EFF BLUE DIFF
204-5512809F
LED 3MM R/A HI-EFF BLUE DIFF 204-5512809F
LED 3MM R/A HI-EFF BLUE DIFF

LED 3MM R/A HI-EFF BLUE DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5512809F
Product Name LED 3MM R/A HI-EFF BLUE DIFF
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular high-brightness LED lamp - SLA-360MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details