Dialight Corp. LED 3MM CBI RA ORANGE PCB 5512507F

Description
LED 3MM CBI RA ORANGE PCB
Description
LED 3MM CBI RA ORANGE PCB

Suppliers

Company
Product
Description
Supplier Links
LED 3MM CBI RA ORANGE PCB - 204-5512507F - Utmel Electronic Limited
Hong Kong, China
LED 3MM CBI RA ORANGE PCB
204-5512507F
LED 3MM CBI RA ORANGE PCB 204-5512507F
LED 3MM CBI RA ORANGE PCB

LED 3MM CBI RA ORANGE PCB

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5512507F
Product Name LED 3MM CBI RA ORANGE PCB
LED Package: 3mm
LED Type Orange; Orange
Peak Wavelength 600 nm (6000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers