Dialight Corp. LED CBI 3MM HI EFF BLUE .200 5510811F

Description
LED CBI 3MM HI EFF BLUE .200
Description
LED CBI 3MM HI EFF BLUE .200

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM HI EFF BLUE .200 - 204-5510811F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM HI EFF BLUE .200
204-5510811F
LED CBI 3MM HI EFF BLUE .200 204-5510811F
LED CBI 3MM HI EFF BLUE .200

LED CBI 3MM HI EFF BLUE .200

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5510811F
Product Name LED CBI 3MM HI EFF BLUE .200
LED Type Blue; Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details