Dialight Corp. LED 3MM 5V YELLOW 5510707F

Description
LED 3MM 5V YELLOW
Description
LED 3MM 5V YELLOW

Suppliers

Company
Product
Description
Supplier Links
LED 3MM 5V YELLOW - 204-5510707F - Utmel Electronic Limited
Hong Kong, China
LED 3MM 5V YELLOW
204-5510707F
LED 3MM 5V YELLOW 204-5510707F
LED 3MM 5V YELLOW

LED 3MM 5V YELLOW

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5510707F
Product Name LED 3MM 5V YELLOW
LED Package: 3mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers